EN
  • EN
  • DE

DK0041

Part No DK0041
Manufacturer AVX Corp/Kyocera Corp
Catalog Resistor Kits
Description CAP KIT CER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thin Film
Resistance (Ohms) 50 ~ 100
Power (Watts) 5W, 15W, 30W, 60W, 150W, 250W
Tolerance ±5%
Quantity 40 Pieces (Assorted Per Value)
Mounting Type Surface Mount
Packages Included Non-Standard SMD
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1516304-DK0041
Ultra Librarian 3D Model Ultra Librarian DK0041 CAD Model

Description

N

You May Also Be Interested in

Stackpole Electronics Inc.
RES KIT 100-976 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
Vishay
RESISTOR KIT 33-1M 0.4W 2180PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 1K-9.76K 1/16W 2880PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 100K-976K 1/16W 2880PCS
Need more? Email Us
TE Connectivity
RS CFR16 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/16W 2880PCS
Need more? Email Us
Vishay
RES KIT 10-332K 1/10W 2200PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/10W 1920PCS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess