EN
  • EN
  • DE

KC2520B26.0000C1WEXW

Part No KC2520B26.0000C1WEXW
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (H - K)
Description 26V, 100uF, X7R ceramic capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 68897-KC2520B26.0000C1WEXW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KC2520B26.0000C1WEXW CAD Model

Description

The KC2520B26.0000C1WEXW is a 2520B Series 26V 100uF X7R MLCC Capacitor from AVX Corp/Kyocera Corp. It is a high-performance capacitor that is ideal for use in a wide range of applications, including power supplies, DC/DC converters, filtering, and energy storage.

Features:

  • High capacitance density
  • Low ESR and ESL
  • Wide operating temperature range
  • RoHS compliant

Benefits:

  • The high capacitance density of the KC2520B26.0000C1WEXW allows for smaller and lighter circuit designs.
  • The low ESR and ESL of the capacitor minimize power losses and improve circuit efficiency.
  • The wide operating temperature range of the capacitor makes it suitable for use in a variety of environmental conditions.
  • The RoHS compliance of the capacitor ensures that it is safe for use in electronic products.

Applications:

  • Power supplies
  • DC/DC converters
  • Filtering
  • Energy storage
  • Industrial automation
  • Automotive electronics
  • Consumer electronics

Example Applications:

  • In a power supply, the KC2520B26.0000C1WEXW can be used to filter out noise and ripple from the DC output voltage.
  • In a DC/DC converter, the capacitor can be used to store energy and filter out noise from the switching circuit.
  • In a filtering application, the capacitor can be used to remove unwanted frequencies from a signal.
  • In an energy storage application, the capacitor can be used to store energy and release it when needed.

Specifications:

  • Capacitance: 100uF
  • Voltage Rating: 26V
  • Tolerance: +/-10%
  • Temperature Range: -55°C to +125°C
  • Package Size: 2520
  • Termination: Tinned

Overall, the KC2520B26.0000C1WEXW is a high-performance MLCC capacitor that is ideal for use in a wide range of applications. It offers a number of benefits, including high capacitance density, low ESR and ESL, a wide operating temperature range, and RoHS compliance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
LOW SKEW, 1:6 CRYSTAL-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $4.8972
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.5640
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess