EN
  • EN
  • DE

MAV0020RP

Part No MAV0020RP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 120V 3A 0405
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 52 V
Maximum DC Volts 70 V
Varistor Voltage (Min) 102 V
Varistor Voltage (Typ) 120 V
Varistor Voltage (Max) 138 V
Current - Surge 3 A
Energy 0.02J
Number of Circuits 2
Capacitance @ Frequency 8 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0405 (1014 Metric)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1598737-MAV0020RP
Ultra Librarian 3D Model Ultra Librarian MAV0020RP CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 33V 1KA DISC 14MM
Need more? Email Us
Phoenix Contact
VARISTOR MODULE
Need more? Email Us
EPCOS (TDK)
VARISTOR 390V 25KA ENCASED DISC
Need more? Email Us
Panasonic
VARISTOR 33V 2KA DISC 15.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 1KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 10KA DISC 20MM
Lowest to $3.6818
Bourns Inc.
VARISTOR 39V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 18V 500A DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.1KV 25KA ENCASED DISC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess