EN
  • EN
  • DE

MG064S05A150RP

Part No MG064S05A150RP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 8.5V 30A 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 4 V
Maximum DC Volts 5.6 V
Varistor Voltage (Min) 6.8 V
Varistor Voltage (Typ) 8.5 V
Varistor Voltage (Max) 10.2 V
Current - Surge 30 A
Energy 0.1J
Number of Circuits 4
Capacitance @ Frequency 825 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0612 (1632 Metric)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1598671-MG064S05A150RP
Ultra Librarian 3D Model Ultra Librarian MG064S05A150RP CAD Model

Description

N

You May Also Be Interested in

Panasonic
VARISTOR 39V 2KA DISC 15.5MM
Lowest to $0.4429
EPCOS (TDK)
VARISTOR 390V 25KA ENCASED DISC
Need more? Email Us
Panasonic
VARISTOR 56V 250A DISC 7MM
Need more? Email Us
Phoenix Contact
VARISTOR MODULE
Need more? Email Us
Panasonic
VARISTOR 270V 3.5KA DISC 11.5MM
Lowest to $0.2213
Panasonic
VARISTOR 39V 1KA DISC 11.5MM
Need more? Email Us
Phoenix Contact
VARISTOR 40KA MODULE
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 1KA DISC 14MM
Need more? Email Us
Panasonic
VARISTOR 270V 10KA DISC 21.5MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess