EN
  • EN
  • DE

MGUG040050L2DP

Part No MGUG040050L2DP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 25V 15A 0405
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 3.5 V
Maximum DC Volts 5 V
Varistor Voltage (Min) 20 V
Varistor Voltage (Typ) 25 V
Varistor Voltage (Max) 30 V
Current - Surge 15 A
Energy 0.02J
Number of Circuits 2
Capacitance @ Frequency 40 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 0405 (1012 Metric)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1492620-MGUG040050L2DP
Ultra Librarian 3D Model Ultra Librarian MGUG040050L2DP CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1.2KA 2220
Lowest to $1.3127
Phoenix Contact
VARISTOR MODULE
Need more? Email Us
Panasonic
VARISTOR 510V 6KA DISC 15.5MM
Need more? Email Us
EPCOS (TDK)
VARSTR 1.1KV 100KA ENCASED DISC
Need more? Email Us
Bourns Inc.
VARISTOR 10KA DISC 20MM
Lowest to $3.6818
Panasonic
VARISTOR 270V 10KA DISC 21.5MM
Need more? Email Us
Panasonic
VARISTOR 39V 2KA DISC 15.5MM
Lowest to $0.4429
Panasonic
VARISTOR 270V 3.5KA DISC 11.5MM
Lowest to $0.2213
Panasonic
VARISTOR 100V 800A DISC 7MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess