EN
  • EN
  • DE

AD5442ABCPZ-1-RL7

Part No AD5442ABCPZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226032-AD5442ABCPZ-1-RL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5442ABCPZ-1-RL7 CAD Model

Description

Product Overview: AD5442ABCPZ-1-RL7 by Analog Devices Inc.

The AD5442ABCPZ-1-RL7 is a precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to provide reliable and accurate digital-to-analog conversion in a wide range of applications, including industrial automation, medical devices, and communication systems.

Key Features

  • 12-Bit Resolution: The AD5442ABCPZ-1-RL7 offers a fine 12-bit resolution, ensuring detailed and precise analog output for sensitive applications.
  • Dual DAC Channels: Equipped with two DAC channels, this device allows for simultaneous output of two analog signals, enhancing its versatility in complex systems.
  • Serial Interface: The component uses a SPI (Serial Peripheral Interface) for communication, facilitating easy integration with most microcontrollers and digital systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5442ABCPZ-1-RL7 is ideal for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +105°C, this DAC can perform reliably in harsh environmental conditions.

Performance Specifications

The AD5442ABCPZ-1-RL7 boasts excellent performance with a fast settling time and low glitch energy, which minimizes the amount of noise introduced during the digital-to-analog conversion process. Its output is capable of driving capacitive loads, making it suitable for a variety of applications.

Applications

This versatile DAC is suitable for a range of applications, including:

  • Process Control: Accurate control of industrial processes requires precise analog signal generation, which the AD5442ABCPZ-1-RL7 can provide.
  • Data Acquisition Systems: In systems that collect and analyze data, this DAC can ensure the integrity of the analog signal.
  • Portable Battery-Powered Devices: The low power consumption of the AD5442ABCPZ-1-RL7 makes it an excellent choice for portable devices.
  • Waveform Generation: It can be used to generate complex waveforms for testing and measurement equipment.

With its combination of precision, dual-channel output, and robustness, the AD5442ABCPZ-1-RL7 from Analog Devices Inc. stands as a compelling choice for designers seeking a high-quality DAC solution.

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Oupiin
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess