The TPSE107K020T0150V is a tantalum solid electrolytic capacitor from AVX Corp/Kyocera Corp. It is a surface-mount device (SMD) designed for applications requiring stable capacitance and low ESR (Equivalent Series Resistance) over a wide range of temperatures and frequencies. These capacitors are known for their high volumetric efficiency and robust performance.
Applications
- Power management circuits
- DC-DC converters
- Filtering and decoupling in electronic circuits
- Mobile devices
- Industrial control systems
- Telecommunications equipment
Features
- Surface Mount Device (SMD)
- Tantalum solid electrolytic capacitor
- High capacitance stability
- Low ESR
- Volumetric efficiency
- Operating Temperature Range: -55°C to +125°C
- RoHS compliant
Benefits
- Provides stable and reliable performance in demanding applications.
- Reduces ripple voltage and noise in power circuits.
- Saves board space due to its small size and high capacitance value.
- Long operational life due to the solid electrolyte.
- Suitable for high-temperature environments.
Technical Specifications
The TPSE107K020T0150V has a capacitance of 100µF with a tolerance of ±10%. The voltage rating is 20V DC. The ESR is typically 0.15 ohms at 100kHz. It is available in a standard EIA case size. The exact dimensions can be found in the manufacturer's datasheet. These capacitors are designed to meet or exceed industry standards for reliability and performance.