EN
  • EN
  • DE

TPST106M016R0800

Part No TPST106M016R0800
Manufacturer AVX Corp/Kyocera Corp
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 708250-TPST106M016R0800
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPST106M016R0800 CAD Model

Description

The TPST106M016R0800 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation (a Kyocera Group Company). It is part of the TPST series, which is characterized by its ultra-low ESR (Equivalent Series Resistance) and high surge current capability. This makes it ideally suited for power management applications that demand high efficiency and robustness.

Applications

  • Power supply filtering and decoupling in high-frequency circuits
  • DC-DC converters
  • Voltage regulators
  • Point-of-Load (POL) converters
  • High surge current applications

Features

  • Surface Mount Device (SMD): Allows for automated assembly and compact PCB layouts.
  • Solid Tantalum Construction: Provides stable electrical characteristics and high reliability.
  • Ultra-Low Equivalent Series Resistance (ESR): Minimizes power dissipation and voltage ripple, maximizing efficiency.
  • 10µF Capacitance: Suitable for various filtering and decoupling needs.
  • 16V Voltage Rating: Appropriate for many low to medium voltage power circuits.
  • Compact Case Size: Enables efficient use of board space.
  • High Surge Current Capability: Withstands large current spikes without degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Increased Power Efficiency: Ultra-low ESR reduces power losses and improves overall circuit efficiency.
  • Enhanced Filtering: Effectively reduces noise and ripple in power supplies, leading to cleaner power delivery.
  • Stable Performance: Tantalum capacitors provide consistent electrical characteristics over a wide range of temperatures and operating conditions.
  • Improved Reliability: Solid construction and high surge current capability ensure long-term durability and robustness.
  • Compact Design: Saves valuable board space, enabling smaller and more densely packed designs.

Additional Details

The TPST106M016R0800 features a capacitance of 10µF with a tolerance of ±20%. The voltage rating is 16V DC. Its key characteristic is the ultra-low ESR, which is typically around 0.080 ohms, enabling high-performance filtering and decoupling. This capacitor is designed for reflow soldering processes. Tantalum capacitors offer high volumetric efficiency, providing a significant capacitance value in a relatively small package. The operating temperature range generally extends from -55°C to +125°C. Proper voltage derating is recommended to ensure long-term reliability and prevent failures. The TPST series is specifically engineered for demanding power management applications where ultra-low ESR and high surge current capability are crucial. The termination finish is typically matte tin, ensuring good solderability. The TPST106M016R0800 is frequently used in point-of-load (POL) converters, voltage regulators, and other power circuits where efficiency and stability are paramount.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 10% 10V 2312
Lowest to $0.7276
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7931
Texas Instruments
Need more? Email Us
AVX Corporation
CAP TANT 150UF 20% 4V 1411
Need more? Email Us
Texas Instruments
Lowest to $87.5206
Texas Instruments
Lowest to $7.7864

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess