EN
  • EN
  • DE

06033C683KAT2A

Part No 06033C683KAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.068UF 25V X7R 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 15 Weeks
Features ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer AVX Corporation
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 478-10805-6, 06033C683KAT2A-ND, 478-10805-1, 478-10805-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904611-06033C683KAT2A
Ultra Librarian 3D Model Ultra Librarian 06033C683KAT2A CAD Model

Description

The 06033C683KAT2A is a ceramic capacitor manufactured by AVX Corporation. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for a wide range of applications requiring stable capacitance and compact size. This capacitor belongs to the 0603 case size, which signifies its dimensions: 0.06 inches in length and 0.03 inches in width.

Applications:

  • Bypass Capacitors in Power Supplies
  • Decoupling Capacitors in Digital Circuits
  • Filtering Applications in Signal Processing Circuits
  • Timing Circuits
  • General-Purpose applications in consumer electronics, industrial equipment and communication devices.

Features:

  • Small 0603 Case Size: Allows for high-density circuit board designs.
  • X7R Dielectric: Provides stable capacitance over a wide temperature range (-55°C to +125°C).
  • 68nF Capacitance: Suitable for various filtering and decoupling applications.
  • 25V Voltage Rating: Can withstand voltages up to 25 volts.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits:

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature changes, ensuring reliable circuit operation.
  • Compact Size: The small 0603 package enables space-saving designs, especially critical in portable and miniaturized devices.
  • High Reliability: Ceramic capacitors are known for their robustness and long lifespan.
  • Easy Assembly: The surface-mount design simplifies the assembly process and reduces production time.
  • Wide Applicability: Suitable for diverse applications due to its stable characteristics and compact size.

Additional Details:

The 06033C683KAT2A capacitor has a capacitance value of 68 nF (nanofarads) with a tolerance of ±10%. It utilizes the X7R dielectric material, which provides a good balance of capacitance stability and size. The capacitor's voltage rating is 25V, indicating the maximum voltage it can safely handle. The operating temperature range is -55°C to +125°C. It is constructed using a multilayer ceramic structure, which increases the capacitance value within a small physical size. This capacitor is commonly used as a decoupling capacitor to suppress noise and voltage fluctuations in electronic circuits.

You May Also Be Interested in

Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess