EN
  • EN
  • DE

CB037D0224JBA

Part No CB037D0224JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.22UF 5% 63VDC 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 13 Weeks
Features 0.22 µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Manufacturer AVX Corporation
Series CB
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1812 (4532 Metric)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Part Number 478-6004-2, 478-6004-1, 478-6004-6
Quantity per package 700
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914789-CB037D0224JBA
Ultra Librarian 3D Model Ultra Librarian CB037D0224JBA CAD Model

Description

The CB037D0224JBA is a film capacitor manufactured by AVX Corporation.

  • Capacitance: 0.22uF
  • Voltage Rating: 40V
  • Temperature Range: -55°C to 125°C
  • Package: Surface Mount
  • Configuration: Stacked 1812 (4532 Metric)
  • Popularity: High popularity
  • Supply and Demand Status: Balanced

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Kemet
CAP FILM RAD
Lowest to $0.6568
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8906 $53.7966
25+ $4.0128 $100.3200
39+ $3.8874 $151.6086
54+ $3.7620 $203.1480
69+ $3.6366 $250.9254
93+ $3.2604 $303.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess