EN
  • EN
  • DE

CB052D0105JBC

Part No CB052D0105JBC
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 1UF 5% 63VDC 2824
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 13 Weeks
Features 1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
Manufacturer AVX Corporation
Series CB
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 2824 (7260 Metric)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Quantity per package 2250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865856-CB052D0105JBC
Ultra Librarian 3D Model Ultra Librarian CB052D0105JBC CAD Model

Description

The AVX Corporation CB052D0105JBC is a high-quality film capacitor, with a capacitance of 1 µF and a voltage rating of 40V/63V.

  • Capacitance: 1 µF
  • Voltage Rating: 40V/63V
  • Mounting Type: Surface Mount
  • Package / Case: 2824 (7260 Metric)
  • Packaging: Reel
  • Operating Temperature: -55°C ~ 125°C
  • Material: Polyester, Polyethylene Terephthalate (PET), Metallized-Stacked
  • Applications: Decoupling, Filtering, Power Supply Circuits
  • Quantity per Package: 2250
  • Estimated Production Lead Time: 13 weeks

You May Also Be Interested in

Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess