EN
  • EN
  • DE

CTZ3E-20C-W1

Part No CTZ3E-20C-W1
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 4.5-20PF 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 4.5 to 20pF
Adjustment Type Top Adjustment
Voltage Rating 25V
Height - Seated (Max) 0.071" (1.80mm)
Mounting SMD (SMT)
Features Low Profile
Win Source Part Number 122883-CTZ3E-20C-W1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTZ3E-20C-W1 CAD Model

Description

Overview

The CTZ3E-20C-W1 combines cutting-edge technology with a user-friendly interface, making it a versatile choice for many applications.

  • Unmanned aerial vehicles
  • Broadcast equipment
  • Research and development projects

Features and Benefits

  • Innovative Design: Features a user-oriented design to simplify integration.
  • Expandable Functionality: Supports a range of additional functionalities.
  • Precision Engineering: Ensures precise operation for critical tasks.

An excellent choice for engineers engaged in cutting-edge research and project development.

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3095 $58.8050
455+ $0.2541 $115.6155
705+ $0.2460 $173.4300
975+ $0.2379 $231.9525
1,260+ $0.2298 $289.5480
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess