EN
  • EN
  • DE

CTZ3S-03A-W1-PF

Part No CTZ3S-03A-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description Cap Trimmer Ceramic 1/3pF 25V NPO±500 ppm/°C 0% to 100% Top Adj 85°C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer AVX Corporation
Win Source Part Number 244922-CTZ3S-03A-W1-PF
Popularity Low
Supply and Demand Status Balance
Family Name CTZ3
Introduction Date September 12, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CTZ3S-03A-W1-PF CAD Model

Description

CTZ3S-03A-W1-PF Ceramic Resonator

The CTZ3S-03A-W1-PF ceramic resonator delivers outstanding precision and efficiency. Its compact design is perfect for space-constrained applications without compromising on performance.

  • Wireless communication devices
  • Alarm systems
  • Embedded systems
Features and Benefits:
  • High reliability and long lifespan
  • Low power consumption
  • Wide operational temperature range
  • Environmentally friendly design

Choose CTZ3S-03A-W1-PF when you need a dependable and durable resonator for your electronic innovations.

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $53.0649
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess