EN
  • EN
  • DE

TAJC106M016R

Part No TAJC106M016R
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Description Standard Tantalum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 1263998-TAJC106M016R
Manufacturer Homepage www.avx.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJC106M016R CAD Model

Description

The TAJC106M016R is a tantalum capacitor manufactured by AVX Corporation. It's a surface-mount device (SMD) designed for use in a variety of electronic circuits, offering stable capacitance and low equivalent series resistance (ESR) characteristics.

Applications

  • Power Supply Decoupling: Used to decouple power supplies in digital circuits to reduce noise and voltage fluctuations.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from signals.
  • Bypass Capacitors: Used as bypass capacitors to shunt high-frequency noise to ground.
  • Timing Circuits: Utilized in timing circuits for accurate timing applications.
  • Energy Storage: Used for temporary energy storage in various electronic devices.

Features

  • Tantalum Capacitor: Offers stable capacitance and low ESR.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • 10µF Capacitance: Provides a capacitance value of 10 microfarads.
  • 16V Voltage Rating: Rated for operation at up to 16 volts.
  • Low ESR: Low equivalent series resistance for efficient filtering and decoupling.
  • Compact Size: Small physical size for high-density circuit designs.

Benefits

  • Stable Capacitance: Ensures reliable performance in various circuit applications.
  • Effective Decoupling: Reduces noise and voltage fluctuations in power supplies.
  • Efficient Filtering: Provides effective filtering of unwanted frequencies.
  • Compact Design: Allows for use in small and densely populated circuit boards.
  • Long Lifespan: Offers a long operating lifespan for enhanced reliability.

Additional Details

The TAJC106M016R is a part of the TAJ series from AVX. It conforms to standard EIA case sizes for tantalum capacitors. The operating temperature range is typically -55°C to +125°C. It is important to consider derating the voltage rating when operating at higher temperatures to ensure reliable operation. The capacitor's low ESR contributes to efficient power supply decoupling and filtering, making it suitable for a wide range of applications. Refer to the datasheet for detailed specifications including ESR values, ripple current ratings, and other performance characteristics. It's typically used in general purpose applications where stable capacitance and small size are required.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess