EN
  • EN
  • DE

TAJE107M016R

Part No TAJE107M016R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006
Reference case E
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 734919-TAJE107M016R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJE107M016R CAD Model

Description

The TAJE107M016R is a Tantalum capacitor from AVX Corporation. These capacitors are known for their stable performance, small size, and reliability, making them suitable for various electronic applications.

Applications:

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering
  • Timing Circuits
  • Power Management Circuits

Features:

  • Tantalum Construction: Provides stable performance and high volumetric efficiency.
  • SMD (Surface Mount Device): Designed for surface mount assembly.
  • High Capacitance Value: 100µF capacitance.
  • Voltage Rating: 16V voltage rating.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves performance.
  • Polarized Capacitor: Requires correct polarity during installation.

Benefits:

  • Stable Performance: Tantalum construction ensures stable electrical characteristics over temperature and time.
  • Compact Size: Small form factor allows for high-density circuit designs.
  • High Reliability: AVX is a trusted manufacturer known for quality components.
  • Effective Decoupling: Low ESR provides effective decoupling in power circuits.

Additional Details:

The TAJE107M016R is a polarized capacitor, meaning it has a positive and negative terminal that must be correctly oriented in the circuit. Its compact size and stable performance make it a popular choice in various electronic applications. The 'TAJ' designation indicates the series of tantalum capacitors from AVX, 'E' typically relates to the case size, 107 indicates 10 x 10^6 pF = 100uF, M is the tolerance (+/- 20%), 016 indicates 16V rating, and 'R' might indicate the packaging type. Datasheets from AVX should be consulted for detailed electrical characteristics, dimensions, and application notes. These capacitors offer long operational life when used within specified parameters.

You May Also Be Interested in

Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess