The TAJE336K025R is a 33µF, 25V Tantalum Chip Capacitor from AVX Corporation. It belongs to the TAJ series, known for its reliability and performance in general-purpose applications. These capacitors are widely used in power management, filtering, and decoupling circuits in various electronic devices.
Applications:
- Power management circuits
- Filtering
- Decoupling
- DC-DC converters
- Portable electronics
Features:
- Capacitance: 33µF
- Voltage Rating: 25V DC
- Case Size: E Case (EIA 7343-20)
- Termination: Standard
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
Benefits:
- Stable performance over a wide temperature range.
- Reliable operation in demanding environments.
- Compact size for space-constrained applications.
- Suitable for high-frequency applications due to low ESR (Equivalent Series Resistance).
- Environmentally friendly due to RoHS compliance.
Additional Details:
The TAJE336K025R utilizes solid tantalum as the dielectric material, providing excellent stability and reliability. The E case size offers a good balance between capacitance and physical dimensions. The capacitor is designed for reflow soldering and is compatible with standard surface mount assembly processes. Important specifications include a capacitance tolerance, typically ±10% or ±20%, and a maximum ESR value, which affects the capacitor's performance at high frequencies. These tantalum capacitors are commonly used in decoupling and filtering applications to reduce noise and improve the stability of electronic circuits.