EN
  • EN
  • DE
  • IT

TCJD337M006R0040

Part No TCJD337M006R0040
Manufacturer AVX Corporation
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 330UF 6.3V 2917
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel
Capacitance 330μF
Tolerance ±20%
Voltage - Rated 6.3V
Type Molded
ESR (Equivalent Series Resistance) 40mOhm at 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime at Temp. 2000 Hrs at 105°C
Mounting Style SMD
Manufacturer Package 2917 (7343 Metric)
Parts Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759165-TCJD337M006R0040
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCJD337M006R0040 CAD Model

Description

The AVX Corporation 759165-TCJD337M006R0040 is a low-popularity electronic component that comes in a reel packaging.

  • Mounting Style: SMD
  • Capabilities: General Purpose
  • Capacitance: 330μF
  • Tolerance: ±20%
  • Voltage Rated: 6.3V
  • ESR: 40mOhm @ 100kHz
  • Manufacturer Size Code: D
  • Categories: Capacitors
  • Temperature Range: -55°C ~ 105°C
  • Manufacturer Package: 2917 (7343 Metric)
  • Height When Seated: 0.122" (3.10mm)
  • Manufacturer Pack Quantity: 1
  • MSL Level: 3 (168 Hours)
  • Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Lifetime @ Temp: 2000 Hrs @ 105°C

You May Also Be Interested in

AVX Corporation
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
AVX Corporation
CAP TANT POLY 47UF 10V 2312
Need more? Email Us
AVX Corporation
CAP TANT POLY 220UF 6.3V 2917
Lowest to $1.0238
AVX Corporation
CAP TANT POLY 220UF 10V 2917
Lowest to $1.2479
AVX Corporation
CAP TANT POLY 150UF 6.3V 1411
Lowest to $0.5215
AVX Corporation
CAP TANT POLY 220UF 4V 1210
Need more? Email Us
Kemet
CAP TANT POLY 33UF 10V 3528
Lowest to $0.5808
Kemet
Capacitor, Tantalum, SMD, Polymer, Molded, Multiple Anodes, Low ESR,
Lowest to $13.3176
Kemet
(Low ESR, Surge Robust) 10 pcs.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8941 $67.0575
180+ $0.7336 $132.0480
275+ $0.7108 $195.4700
380+ $0.6879 $261.4020
490+ $0.6648 $325.7520
655+ $0.5961 $390.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess