EN
  • EN
  • DE

TPSB106K016R0150

Part No TPSB106K016R0150
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394934-TPSB106K016R0150
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSB106K016R0150 CAD Model

Description

The TPSB106K016R0150 is a tantalum capacitor manufactured by AVX Corporation, part of their TPSB series. This capacitor is designed for surface mount applications and provides stable performance for various electronic circuits. It is commonly used for decoupling, filtering, and energy storage.

Applications

  • Power supply decoupling in sensitive electronic systems
  • Filtering in high-frequency applications
  • Bulk capacitance in DC-DC converters
  • Energy storage in compact devices
  • General applications in industrial electronics requiring stability

Features

  • Surface Mount Technology (SMT)
  • Solid tantalum capacitor
  • Capacitance of 10µF
  • Rated Voltage of 16V
  • Equivalent Series Resistance (ESR) of 150 mΩ
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Consistent performance across a wide range of temperatures and voltages
  • Low ESR enables effective filtering and decoupling
  • Compact design with a high capacitance value
  • Long operational lifespan and reliability
  • Environmentally compliant due to RoHS certification

Additional Details

The TPSB106K016R0150 is encased in a robust molded case to provide enhanced mechanical strength and environmental protection. The tantalum capacitor technology used ensures excellent frequency characteristics and long-term stability, making it suitable for demanding applications. The 150 mΩ ESR ensures effective filtering and decoupling, reducing voltage ripple and noise in power supplies and related circuits. This component is fully RoHS compliant, adhering to strict environmental standards. Its compact size and SMT design are beneficial for densely populated circuit boards.

Specifications:

  • Capacitance: 10µF
  • Voltage Rating: 16V
  • ESR: 150 mΩ
  • Tolerance: ±10%
  • Operating Temperature: -55°C to +125°C
  • Case Code: B

You May Also Be Interested in

Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess