EN
  • EN
  • DE

TPSE336M035R0450

Part No TPSE336M035R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395167-TPSE336M035R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE336M035R0450 CAD Model

Description

The TPSE336M035R0450 is a tantalum capacitor from AVX Corporation’s TPS series, known for its robustness and reliability in surface mount applications. This capacitor is specifically designed to offer stable performance in a variety of electronic circuits, particularly those requiring low ESR (Equivalent Series Resistance) and high volumetric efficiency.

Applications

  • Power Management: Used in DC-DC converters and voltage regulators to provide stable power delivery.
  • Filtering: Employed in filtering circuits to minimize noise and ripple on power and signal lines.
  • Decoupling: Essential for decoupling digital and analog circuits, providing a local energy source to maintain stable operation.
  • Storage: Suitable for energy storage in low-power applications.
  • Aerospace Applications: Incorporated in aerospace electronic systems where high reliability is critical.

Features

  • High Capacitance: Provides a capacitance of 33µF.
  • Low ESR: Features a low Equivalent Series Resistance, which reduces power dissipation and improves transient response.
  • Surface Mount: Designed for surface mount technology (SMT) assembly, facilitating efficient board manufacturing.
  • Molded Case: Encased in a molded case for robust mechanical protection and environmental resistance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Stable Performance: Delivers stable and reliable performance across a wide range of operating conditions.
  • Efficient Power Delivery: Low ESR minimizes power loss, leading to efficient power delivery.
  • Space Saving: Compact size allows for high-density board designs.
  • Long Lifespan: Offers a long operational lifespan, enhancing the reliability of the final product.
  • Reduced Noise: Effective filtering and decoupling capabilities reduce noise and improve signal integrity.

Additional Details

The TPSE336M035R0450 has a capacitance of 33µF with a tolerance of ±20%. It has a voltage rating of 35V. The operating temperature range typically spans from -55°C to +125°C. Its low ESR enhances performance in demanding applications. The case size is standardized for tantalum capacitors, facilitating seamless integration into existing designs. The high-quality tantalum material ensures robust performance and long-term reliability. For precise details on the “R0450” suffix, such as specific packaging or ESR characteristics, the manufacturer’s datasheet should be consulted.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess