EN
  • EN
  • DE

W1A2ZD104MA700T

Part No W1A2ZD104MA700T
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409469-W1A2ZD104MA700T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W1A2ZD104MA700T CAD Model

Description

The W1A2ZD104MA700T is a ceramic capacitor manufactured by AVX Corporation. It's part of their high-reliability capacitor series designed for demanding applications. It is a surface-mount (SMD) component, known for its stable performance and compact size.

Applications

  • Automotive Electronics: Used in engine control units (ECUs), anti-lock braking systems (ABS), and airbag control systems where reliability and temperature stability are critical.
  • Aerospace: Employed in avionics, satellite communications, and radar systems requiring high-reliability components.
  • Medical Devices: Utilized in pacemakers, defibrillators, and patient monitoring equipment, demanding stringent performance and reliability standards.
  • Industrial Equipment: Found in power supplies, motor drives, and control systems requiring robustness and long-term stability.
  • Telecommunications: Used in base stations, repeaters, and network infrastructure equipment.

Features

  • Capacitance: 0.1 µF (Microfarad)
  • Voltage Rating: 100 V (Volts)
  • Dielectric Material: X7R (Stable temperature coefficient)
  • Termination: Tin (Sn)
  • Package Size: 1206 (3.2mm x 1.6mm)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C

Benefits

  • High Reliability: Designed for mission-critical applications requiring long-term stability.
  • Temperature Stability: X7R dielectric ensures stable capacitance over a wide temperature range.
  • Compact Size: 1206 package allows for high-density circuit board designs.
  • Surface Mount Technology: Suitable for automated assembly processes.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Additional Details

The X7R dielectric used in the W1A2ZD104MA700T capacitor provides stable performance with minimal capacitance variation over the operating temperature range. This makes it suitable for applications where consistent performance is crucial. The capacitor's voltage rating of 100V makes it capable of handling higher voltage levels commonly found in various electronic circuits. The Sn termination provides good solderability and compatibility with standard soldering processes. The 1206 package is a popular size for surface-mount components, offering a balance between size and ease of handling.

In summary, the AVX W1A2ZD104MA700T is a reliable and temperature-stable ceramic capacitor suitable for demanding applications in automotive, aerospace, medical, and industrial equipment. Its compact size, high-reliability design, and stable performance make it an excellent choice for critical electronic circuits.

You May Also Be Interested in

Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Lowest to $1.3456
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.6255
Yageo
Need more? Email Us
Panasonic
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess