EN
  • EN
  • DE
  • IT

AW9920STR

Part No AW9920STR
Manufacturer Awinic
Catalog Miscellaneous
Description Inductor-Boost White LED Driver with Ultra-low EMI and PWM to DC Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818180-AW9920STR
Ultra Librarian 3D Model Ultra Librarian AW9920STR CAD Model

Description

The AW9920STR is a high-precision, high-efficiency LED driver IC manufactured by Awinic. It is designed for a variety of lighting applications, particularly those requiring accurate current control and high efficiency.

Applications:

  • LED Backlighting: Ideal for LCD displays in mobile phones, tablets, and other portable devices.
  • General Lighting: Suitable for driving LEDs in general illumination applications such as LED bulbs and downlights.
  • Automotive Lighting: Can be used in automotive lighting applications, including dashboard lighting and interior lighting.
  • Flash LEDs: Used for camera flash applications in smartphones and digital cameras.

Features:

  • High Efficiency: Achieves high efficiency through optimized switching techniques, minimizing power loss and heat generation.
  • Precise Current Control: Provides accurate and stable LED current, ensuring consistent brightness and color.
  • Wide Input Voltage Range: Operates over a wide input voltage range, allowing for flexible power supply options.
  • Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the IC and the LEDs.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Dimming Control: Supports PWM dimming for brightness adjustment.

Benefits:

  • Improved Battery Life: High efficiency extends battery life in portable devices.
  • Consistent Brightness: Precise current control ensures uniform LED brightness.
  • Enhanced Reliability: Built-in protection features enhance the reliability and longevity of the lighting system.
  • Compact Design: Small package size enables compact and lightweight designs.
  • Flexible Dimming: PWM dimming provides flexible brightness control.

Additional Details:

The AW9920STR typically employs a constant current control scheme. This ensures that the LEDs receive a stable and consistent current, regardless of variations in the input voltage or LED forward voltage. The device often incorporates an internal compensation network to ensure stability over a wide range of operating conditions.

It is important to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended external components to ensure optimal performance and reliability.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,437 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess