EN
  • EN
  • DE

AP3001T-ADJE1

Part No AP3001T-ADJE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 150kHz 3A PWM BUCK DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145611-AP3001T-ADJE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3001T-ADJE1 CAD Model

Description

The AP3001T-ADJE1 is a step-down (buck) DC-DC converter manufactured by BCD Semiconductor Manufacturing Limited. It is designed to efficiently convert higher voltage DC inputs to lower voltage DC outputs, making it suitable for a wide range of power supply applications. The adjustable output voltage allows for flexible use in various circuit designs.

Applications

  • Power Supplies for Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Drives LEDs with constant current for optimal brightness and efficiency.
  • Battery Chargers: Provides regulated charging voltage and current for various battery types.
  • Industrial Power Systems: Supplies power to sensors, controllers, and other industrial components.
  • Automotive Electronics: Used in vehicle power supplies for infotainment systems and other electronic modules.

Features

  • Step-Down (Buck) Converter: Efficiently converts higher voltage to lower voltage.
  • Adjustable Output Voltage: Allows for flexible output voltage configuration.
  • High Efficiency: Minimizes power loss and heat generation.
  • Over-Current Protection (OCP): Protects the converter from damage due to excessive current.
  • Over-Temperature Protection (OTP): Prevents overheating and ensures reliable operation.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Improved System Reliability: Protection features prevent damage from over-current, over-temperature, and short circuits.
  • Flexible Output Voltage: Adjustable output allows for use in various applications with different voltage requirements.
  • Reduced Heat Generation: High efficiency minimizes heat dissipation, improving system reliability.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details

The AP3001T-ADJE1 typically operates at a fixed switching frequency, allowing for efficient power conversion. The adjustable output voltage is typically set using external resistors. The converter's protection features ensure reliable operation in various operating conditions. The datasheet provides detailed information on the operating voltage range, output current capabilities, and recommended external components.

This DC-DC converter is a versatile and efficient solution for a wide range of power supply applications. Its adjustable output voltage and protection features make it a reliable choice for both portable and industrial systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess