The AZ1084D-1.5TRE1 is a low dropout positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable 1.5V output with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.
Applications
- Post regulators for switching power supplies
- Battery chargers
- Microprocessor power supplies
- Motherboard power supplies
- Voltage regulation in various electronic devices
Features
- Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltages.
- High Output Current: Capable of delivering up to 5A of output current.
- Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
- Thermal Shutdown: Incorporates thermal shutdown circuitry to protect the device from overheating.
- Stable with Low ESR Capacitors: Operates stably with low equivalent series resistance (ESR) ceramic output capacitors.
Benefits
- Efficient Power Regulation: Low dropout voltage improves efficiency and reduces power dissipation.
- Reliable Operation: Overcurrent protection and thermal shutdown enhance device reliability.
- Stable Output: Provides a stable and accurate 1.5V output voltage.
- Versatile Application: Suitable for a wide range of voltage regulation applications.
- Simplified Design: Stable operation with low ESR capacitors simplifies circuit design.
Additional Details
The AZ1084D-1.5TRE1 typically comes in a TO-252 package. Key specifications include an output voltage of 1.5V, a maximum output current of 5A, and a dropout voltage of typically 1.3V at 5A. The operating temperature range is from -40°C to +125°C. The part is also RoHS compliant. It is important to note that this part is designated as END-OF-LIFE by the manufacturer.