EN
  • EN
  • DE

AZ1117H-3.3TR

Part No AZ1117H-3.3TR
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150193-AZ1117H-3.3TR
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1117H-3.3TR CAD Model

Description

The AZ1117H-3.3TR is a low dropout positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This regulator is capable of delivering up to 1A of current, making it suitable for a variety of applications requiring a regulated 3.3V supply.

Applications

  • Microcontroller Power: Commonly used to provide stable 3.3V power to microcontrollers.
  • FPGA Power: Used to regulate power to FPGAs, especially for I/O voltage.
  • Post Regulation for Switching Power Supplies: Provides a clean and stable 3.3V output after a switching power supply.
  • Networking Equipment: Employed in networking devices for stable voltage to critical components.
  • Industrial Control Systems: Suitable for providing regulated voltage in industrial automation and control systems.

Features

  • Low Dropout Voltage: Offers a low dropout voltage, allowing it to operate with a small difference between input and output voltage.
  • 1A Output Current: Capable of supplying up to 1A of output current.
  • 3.3V Fixed Output: Provides a fixed 3.3V regulated output.
  • Over Current Protection: Includes over current protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features thermal overload protection to shut down the regulator in case of overheating.

Benefits

  • Stable Voltage Regulation: Provides a stable and regulated 3.3V output, ensuring reliable operation of connected devices.
  • Protection Features: Over current and thermal overload protection enhance the durability and longevity of the regulator and connected devices.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in application design.
  • Simple Implementation: Requires minimal external components for operation, simplifying circuit design.
  • Compact Size: Available in a compact package, making it suitable for space-constrained applications.

Additional Details

The AZ1117H-3.3TR typically comes in a SOT-223 package. It requires input and output capacitors for stable operation; the datasheet recommends specific values based on the application's requirements. The regulator's dropout voltage is typically around 1.1V at full load. It is designed to operate within a specific temperature range; refer to the datasheet for detailed operating temperature specifications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0774 $58.0500
1,820+ $0.0635 $115.5700
2,780+ $0.0624 $173.4720
3,850+ $0.0601 $231.3850
5,000+ $0.0578 $289.0000
6,670+ $0.0520 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess