EN
  • EN
  • DE

2SA608

Part No 2SA608
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description Low-Frequency General-Purpose Amplifier Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124663-2SA608
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA608 CAD Model

Description

The 2SA608 is a PNP silicon transistor manufactured by SANYO Semiconductor. While specific application details are scarce, these types of transistors were commonly used in a variety of amplifier and switching circuits during their production era.

Applications:

  • Audio Amplifiers: May have been used in early audio amplifier designs.
  • Switching Circuits: Likely used in switching applications for controlling current.
  • Oscillator Circuits: Could have been implemented in oscillator circuits.
  • General Purpose Amplification: Potentially utilized in general-purpose amplification circuits.

Features:

Due to the age of this component, specific features are difficult to confirm without a datasheet. However, typical features of PNP transistors of this era would include:

  • Moderate Collector Current: Would have offered a reasonable collector current handling capability.
  • Standard Voltage Rating: Would have possessed a standard voltage rating for general-purpose use.
  • Through-Hole Packaging: Typically available in a through-hole package for easy board mounting.

Benefits:

Based on the presumed features, potential benefits would include:

  • Basic Amplification: Would provide basic signal amplification capabilities.
  • Switching Functionality: Would offer switching capabilities for controlling current flow.
  • Easy Implementation: Through-hole packaging allows for straightforward implementation in circuits.

Additional Details:

Given the age of this transistor and the limited availability of detailed information, it's important to consult available datasheets and cross-reference with similar components if considering it for new designs. The 2SA608 would likely be found in older electronic equipment. When replacing this component, ensure compatibility with modern equivalents. Be mindful of voltage, current, and power dissipation ratings. Proper heatsinking should be considered based on the application requirements.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess