EN
  • EN
  • DE

AZ1117T-1.5

Part No AZ1117T-1.5
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog PMIC - Voltage Regulators - Linear
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150218-AZ1117T-1.5
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ1117T-1.5 CAD Model

Description

The AZ1117T-1.5 is a low dropout positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. This regulator is designed to provide a stable and reliable 1.5V output voltage. It is particularly useful in applications where the input voltage is only slightly higher than the desired output voltage due to its low dropout characteristics. The AZ1117T-1.5 incorporates protection features that enhance its robustness and suitability for demanding applications.

Applications

  • Post Regulation for Switching Power Supply
  • Linear Regulator for Mother Board
  • Voltage Regulator for VGA Card
  • Battery Charger

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Output Voltage: Fixed 1.5V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Thermal Overload Protection: Protects the regulator from damage caused by excessive heat.
  • Short Circuit Protection: Prevents damage from short circuits at the output.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is applied with reverse polarity.

Benefits

  • Stable 1.5V Supply: Provides a consistent and accurate 1.5V output, ideal for powering sensitive electronic components.
  • High Efficiency: Low dropout voltage maximizes efficiency, minimizing power dissipation and heat generation.
  • Enhanced Reliability: Integrated protection features safeguard against common electrical faults, extending the lifespan of the regulator and the overall system.
  • Easy to Use: Requires minimal external components for operation, simplifying circuit design.
  • Cost-Effective: Offers a reliable and efficient voltage regulation solution at a competitive price point.

Additional Details

The AZ1117T-1.5 is typically available in a TO-220 package, which allows for easy mounting and effective heat dissipation. The regulator requires input and output capacitors for stable operation; refer to the datasheet for specific recommendations on capacitor selection. It's crucial to consider the thermal characteristics of the package and ensure adequate heat sinking is provided, especially when operating at high output currents or in high ambient temperatures. The datasheet contains detailed information on the regulator's electrical characteristics, thermal resistance, and recommended operating conditions, enabling designers to effectively integrate it into their systems.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess