EN
  • EN
  • DE

AZ431LBRTR

Part No AZ431LBRTR
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description LOW VOLTAGE (1.24V) ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150317-AZ431LBRTR
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431LBRTR CAD Model

Description

The AZ431LBRTR is a low-voltage adjustable precision shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. It's designed to serve as a programmable voltage reference and is commonly used in various electronic circuits requiring stable and accurate voltage regulation. The device offers a precise and adjustable voltage reference, making it suitable for a wide range of applications.

Applications

  • Switching power supplies
  • Linear regulators
  • Voltage monitoring circuits
  • Error amplifiers
  • Battery chargers
  • Instrumentation and measurement equipment

Features

  • Adjustable Output Voltage: The output voltage can be programmed to any value between Vref (1.24V) and 18V using external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation and accurate voltage regulation.
  • Low Reference Input Current: Minimizes loading on the voltage divider network.
  • Sink Current Capability: Can sink current from 100μA to 30mA.
  • Low Temperature Coefficient: Provides stable operation over a wide temperature range.
  • Available in SOT-23 package

Benefits

  • Precise Voltage Regulation: Offers accurate and stable voltage regulation.
  • Flexible Output Voltage: The programmable output voltage allows for customization.
  • Reliable Performance: Ensures stable operation due to low dynamic output impedance and temperature coefficient.
  • Simplified Design: Requires minimal external components.
  • Compact Size: The SOT-23 package allows for high-density board designs.

Additional Details

The AZ431LBRTR is designed for surface mount applications using the SOT-23 package. The lower reference voltage (1.24V) compared to the standard AZ431 series (2.5V) makes it suitable for lower voltage applications. The device operates by comparing the voltage at its reference input to an internal reference voltage, adjusting its output to maintain the desired voltage level. The use of external resistors allows precise setting of the output voltage. The 'TR' suffix typically denotes tape and reel packaging for automated assembly. It's often found in portable devices and applications where space is a constraint.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0986 $62.9580
70+ $1.7221 $120.5470
105+ $1.6690 $175.2450
145+ $1.6147 $234.1315
185+ $1.5616 $288.8960
250+ $1.3999 $349.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess