EN
  • EN
  • DE

AZ432BKTR-E1

Part No AZ432BKTR-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description LOW VOLTAGE (1.25V) ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150326-AZ432BKTR-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ432BKTR-E1 CAD Model

Description

The AZ432BKTR-E1 is a precision adjustable shunt regulator integrated circuit. It functions similarly to the AZ431 series but features two independent operational amplifiers internally. This makes it suitable for applications requiring multiple voltage references or error amplifiers.

Applications:

  • Power Supplies: Utilized in power supplies as a voltage reference and error amplifier for regulation.
  • Voltage Monitoring: Incorporated in over-voltage and under-voltage detection circuits.
  • Instrumentation: Used in precision measurement and control equipment.
  • Battery Chargers: Provides a stable voltage reference for accurate battery charging.
  • Linear Regulators: Used as a reference voltage for linear regulators, allowing for adjustable output voltages.

Features:

  • Adjustable Output Voltage: The output voltage can be set between Vref (1.24V) and the maximum operating voltage via external resistors.
  • Low Temperature Coefficient: Ensures stable operation over a wide temperature range.
  • Dual Operational Amplifiers: Integrates two independent operational amplifiers within the same package.
  • Low Dynamic Output Impedance: Offers stable operation even with fluctuating load conditions.
  • Low Reference Voltage: 1.24V reference voltage allows for lower output voltage settings compared to the AZ431.

Benefits:

  • Stable Voltage Reference: Provides a highly stable and accurate voltage reference.
  • Flexibility: Adjustable output voltage caters to diverse application requirements.
  • Cost-Effective: Offers a cost-efficient solution for voltage regulation and monitoring, especially when two references are needed.
  • Reliable Performance: Designed for robust and reliable performance in various operating conditions.
  • Space Saving: Integration of two operational amplifiers reduces component count and board space.

Additional Details:

The AZ432BKTR-E1 features a 1.24V reference voltage. Available in various surface mount packages, such as SOT-23. Its dual op-amp configuration makes it ideal for applications where space and component count are critical. It is important to note that this part is listed as END-OF-LIFE, which may affect its long-term availability.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess