EN
  • EN
  • DE

S553-5999-76-F

Part No S553-5999-76-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1CT TX/1:1 RX / LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1:1 Receiver Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Obsolete
Transformer Type LAN 10G Base-T
Mounting SMD (SMT)
Dimension 1.100" L x 0.480" W (27.94mm x 12.19mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating 0°C ~ 70°C
Other Names Y553599976-F
Standard Package 320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232786-S553-5999-76-F
Ultra Librarian 3D Model Ultra Librarian S553-5999-76-F CAD Model

Description

The S553-5999-76-F is a LAN 10G Base-T pulse transformer from Bel Fuse Inc.

  • Mounting: Surface Mount
  • Height: 0.225" (5.72mm)
  • Dimensions: 1.100" L x 0.480" W (27.94mm x 12.19mm)
  • Operating Temperature: 0°C to 70°C
  • Package: Bulk
  • Standard Package: 320
  • Status: Obsolete

You May Also Be Interested in

Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $3.6419
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
PULSE XFMR 1:1.41 TX 1:1 RX
Lowest to $6.2485
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $5.3742
Pulse
TRANSFORMER
Lowest to $2.5179
Pulse
XFMR
Lowest to $2.5417
Pulse
IC CHIP
Need more? Email Us
Pulse
PULSE XFMR
Lowest to $9.1580

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess