EN
  • EN
  • DE

S558-5500-68

Part No S558-5500-68
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description XFRMR MODULE LAN 10/100BT SMD / 350µH LAN 10/100/1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Tape & Reel
Transformer Type LAN 10/100/1000 Base-T, Power over Ethernet (PoE)
Inductance 350µH
Mounting SMD (SMT)
Dimension 0.690" L x 0.480" W (17.53mm x 12.20mm)
Height - Seated (Max) 0.230" (5.84mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names Q10437812,S558-5500-68,507-1956-2,507-1956-1,507-1956-6
Standard Package 380
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232780-S558-5500-68
Ultra Librarian 3D Model Ultra Librarian S558-5500-68 CAD Model

Description

The Bel Fuse Inc. electronic component is a pulse transformer with a LAN 10/100/1000 Base-T and Power over Ethernet (PoE) transformer type.

  • Height Seated: 0.230" (5.84mm)
  • Package: Tape & Reel
  • Inductance: 350µH
  • Standard Package: 380
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $3.9275
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC / LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Lowest to $2.6900

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess