EN
  • EN
  • DE

ZY1015G-Q1

Part No ZY1015G-Q1
Manufacturer Bel Fuse Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219212-ZY1015G-Q1
Categories Custom Parts
Manufacturer Bel Fuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZY1015G-Q1 CAD Model

Description

The ZY1015G-Q1 is a common mode choke manufactured by Bel Fuse Inc. Common mode chokes are passive electronic components used to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electrical noise that appears simultaneously on multiple wires or signal lines with respect to a common reference point, such as ground. This choke is designed to attenuate this type of noise without affecting the desired differential signals.

Applications

  • Power line filtering: Reduces noise coupled from AC power lines into electronic devices.
  • Data communication lines: Filters noise on USB, Ethernet, and other data communication lines.
  • Signal lines: Attenuates noise on signal lines in various electronic circuits.
  • Automotive electronics: Used in automotive applications to reduce electromagnetic interference (EMI).
  • Industrial equipment: Filters noise in industrial control systems and equipment.
  • Medical devices: Reduces noise in medical electronic devices to ensure accurate and reliable operation.

Features

  • High Common Mode Attenuation: Provides effective attenuation of common-mode noise.
  • Low Differential Mode Insertion Loss: Minimizes the impact on the desired signals.
  • Compact Size: Allows for easy integration into electronic circuits.
  • High Impedance: Presents a high impedance to common-mode currents.
  • Wide Frequency Range: Operates effectively over a broad range of frequencies.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference in electronic devices.
  • Improved Signal Integrity: Enhances the quality of signals by reducing noise.
  • Increased System Reliability: Reduces the likelihood of malfunctions caused by noise.
  • Compliance with Regulatory Standards: Helps meet regulatory requirements for EMI emissions.

Additional Details

The ZY1015G-Q1 common mode choke typically consists of two identical inductors wound on a common core. The choke is connected in series with the signal lines, and the common-mode noise is attenuated due to the high impedance presented by the inductors to common-mode currents. The performance characteristics, such as insertion loss, common-mode attenuation, and rated current, are detailed in the Bel Fuse Inc. datasheet. Proper selection of the common mode choke is crucial to ensure optimal noise reduction and minimal impact on the desired signals. Mounting and termination requirements are also specified in the datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess