EN
  • EN
  • DE

ZY7015SLG-T2

Part No ZY7015SLG-T2
Manufacturer Bel Fuse Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186607-ZY7015SLG-T2
Categories Custom Parts
Manufacturer Bel Fuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZY7015SLG-T2 CAD Model

Description

The ZY7015SLG-T2 is a common mode choke designed and manufactured by Bel Fuse Inc. This choke is specifically engineered to suppress common mode noise in various electronic devices. It's commonly used in signal and power lines to reduce electromagnetic interference (EMI) and improve the overall performance of the system. The ZY7015SLG-T2 provides effective noise filtering while maintaining signal integrity.

Applications

  • USB ports
  • Ethernet ports
  • HDMI interfaces
  • Power lines
  • Signal lines
  • Audio circuits
  • DC power supplies

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Surface mount technology (SMT)
  • Excellent noise suppression
  • High reliability
  • RoHS compliant

Benefits

  • Reduces electromagnetic interference (EMI)
  • Improves signal integrity
  • Enhances system performance
  • Saves board space with a compact design
  • Facilitates automated assembly with SMT
  • Complies with environmental regulations
  • Ensures reliable operation

Additional Details

The ZY7015SLG-T2 is constructed using high-quality materials to ensure optimal performance and reliability. Its high common mode impedance effectively blocks common mode noise, while its low differential mode impedance allows signals to pass through with minimal attenuation. The choke's compact size makes it suitable for use in space-constrained applications. The surface mount design simplifies the assembly process and reduces manufacturing costs. The ZY7015SLG-T2 is RoHS compliant, ensuring that it meets environmental standards. The specific impedance, current rating, and other electrical characteristics can be found in the Bel Fuse Inc. datasheet for this part number.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess