EN
  • EN
  • DE

HAA15-0.8-AG

Part No HAA15-0.8-AG
Manufacturer Bel Power Solutions
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER +/-15V 24W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Linear
Number of Outputs 2
Voltage - Input 100, 120, 220, 230, 240 VAC
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output 1 800 mA
Current - Output 2 800 mA
Power (Watts) 24W
Applications ITE (Commercial)
Voltage - Isolation 4.242 kV
Efficiency 55%
Temperature Range - Operating 0°C ~ 50°C
Features Adjustable Output, Remote Sense
Mounting Type Chassis Mount
Size / Dimension 6.50" L x 4.00" W x 2.10" H (165.1mm x 101.6mm x 53.3mm)
Approval Agency CE, CSA, UL
Standard Number 60950-1; 62368-1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1542932-HAA15-0.8-AG
Ultra Librarian 3D Model Ultra Librarian HAA15-0.8-AG CAD Model

Description

N

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 50W
Need more? Email Us
XP Power
AC/DC CONVERTER 24V 180W / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Artesyn Embedded Technologies
CONVERTER AC/DC / AC DC Converters Output Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 752W / Enclosed AC DC Converters 1 Output 36V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
XP Power
AC/DC CONVERTER 24V 15W / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 100W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V / Open Frame AC DC Converters 1 Output 24V 85 ~ 132 VAC Input
Need more? Email Us
SL Power Electronics Manufacture of Condor/Ault Brands
AC/DC CONVERTER 15V 180W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess