EN
  • EN
  • DE

PFE3000-12-069RA

Part No PFE3000-12-069RA
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 3000W / AC/DC Power Supply Single-OUT 12.3V 244A 3000W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Bel Power Solutions
Series PFE3000
Type Front End
Number of Outputs 1
Voltage - Input 180 ~ 300 VAC
Voltage - Output 1 12V
Current - Output (Maximum) 244A
Power (Watts) 3000W
Applications ITE (Commercial)
Efficiency 94%
Operating Temperature Range 0°C ~ 55°C (With Derating)
Features Adjustable Output, Hot Swappable, I2C Interface, Load Sharing, PMBus, Remote Sense, Universal Input
Mounting Rack Mount
Dimension 22.98" L x 1.65" W x 2.72" H (583.7mm x 42.0mm x 69.0mm)
Win Source Part Number 791729-PFE3000-12-069RA
Popularity Medium
Supply and Demand Status Balance
Family Name PFE3000
Introduction Date April 28, 2014
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PFE3000-12-069RA CAD Model

Description

The Bel Power Solutions 791729-PFE3000-12-069RA is a front-end type electronic component that is part of the PFE3000 series from Bel Power Solutions.

  • Series: PFE3000
  • Status: Balanced
  • Features: Adjustable Output, Hot Swappable, I2C Interface, Load Sharing, PMBus, Remote Sense, Universal Input
  • Applications: ITE (commercial)
  • Power: 3000W
  • Dimensions: 22.98" L x 1.65" W x 2.72" H (583.7mm x 42.0mm x 69.0mm)
  • Efficiency: 94%

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Omron
PS 600W 24V 27A DIRECT MOUNT
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 12V 600W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 25W
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Omron
AC/DC CONVERTER 5V 30W
Need more? Email Us
Omron
PS 150W 24V 6.5A DIRCT RMTCTRL
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess