EN
  • EN
  • DE
  • IT

1121A 010500

Part No 1121A 010500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description MULTI-PAIR 3COND 18AWG BLK 500'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Cable Type Multi-Pair
Number of Conductors 3 (1.5 Pair Twisted)
Wire Gauge 18 AWG
Conductor Strand 7/26
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.290" (7.37mm)
Shield Type Foil
Length 500.0' (152.4m)
Jacket Color Black
Features Drain Wire, Oil Resistant, Rip Cord
Usage Industrial
Jacket (Insulation) Thickness 0.047" (1.19mm)
Conductor Insulation Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon
Shield Material Aluminum
Shield Coverage 100%
Win Source Part Number 760211-1121A 010500
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 1121A 010500 CAD Model

Description

Belden Inc. 760211-1121A 010500 is a multi-pair industrial cable that comes with 3 conductors and 1.5 pair twisted shielded with aluminum material.

  • Wire Gauge: 18 AWG
  • Length: 500.0' (152.4m)
  • Drain Wire: Yes
  • Oil-Resistant: Yes
  • Rip Cord: Yes
  • Conductor Material: Copper, Bare
  • Conductor Strand: 7/26
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Jacket (Insulation) Diameter: 0.290" (7.37mm)
  • Shield Type: Foil
  • Shield Coverage: 100%
  • Jacket Color: Black
  • Jacket (Insulation) Thickness: 0.047" (1.19mm)
  • Conductor Insulation: Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon

You May Also Be Interested in

TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
Alpha Wire
Series Xm, XM1203L Black Bulk Ft 12AWG 3C Blue Cond Unshielded
Need more? Email Us
Belden Inc.
CABLE 3COND 30AWG CHROME 250'
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 250'
Need more? Email Us
General Cable/Carol Brand
CBL 2COND 18AWG PVC 50'
Need more? Email Us
General Cable/Carol Brand
MULTI-PAIR 4COND 22AWG GRY 1000'
Lowest to $2.0413
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us
Alpha Wire
CABLE 2COND 12AWG CLEAR 100'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess