EN
  • EN
  • DE

1504A 0531000

Part No 1504A 0531000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description 2 BONDED #22 FS PR PVC FR PVC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series *
Package Spool
Product Status Active
Base Product Number 1504A
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1112988-1504A 0531000
Ultra Librarian 3D Model Ultra Librarian 1504A 0531000 CAD Model

Description

The 1112988-1504A 0531000 is a multiple conductor cable designed for various applications. It belongs to the Cables, Wires - Multiple Conductor Cables category and is manufactured by Belden Inc.

  • Package: One spool
  • Quantity: 1,000 pieces
  • Status: Active
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS Code: 8544.49.3080
  • MSL: Not applicable

You May Also Be Interested in

General Cable/Carol Brand
CABLE 15COND 22AWG GRAY 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 12AWG CLEAR 100'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / High Performance Cable Multi
Need more? Email Us
Alpha Wire
CABLE 4COND 20AWG SLATE 100' / 4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
General Cable/Carol Brand
CBL 2COND 18AWG PVC 50'
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess