EN
  • EN
  • DE

8162 060500

Part No 8162 060500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 2PR 24AWG SHLD  /  4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series Classics
Package Spool
Cable Type Multi-Pair
Number of Conductors 4 (2 Pair Twisted)
Wire Gauge 24 AWG
Conductor Strand 7/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.343" (8.71mm)
Shield Type Foil, Braid
Length 500.0' (152.4m)
Jacket Color Chrome
Ratings UL Style 2493
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -40°C ~ 60°C
Usage Computer
Jacket (Insulation) Thickness 0.0480" (1.219mm)
Conductor Insulation Foam Polyethylene (FPE)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 65%
Base Product Number 8162
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL5358-500
Standard Package 1
Win Source Part Number 1039584-8162 060500
Ultra Librarian 3D Model Ultra Librarian 8162 060500 CAD Model

Description

The 1039584-8162 060500 is a multi-pair cable manufactured by Belden Inc.

  • Conductors: Four (two pairs of 24AWG wires)
  • Length: 500.0' (152.4m)
  • Voltage Rating: 300V
  • Shield: Aluminum and copper, tinned
  • Shield Coverage: 100% and 65%
  • Jacket: Poly-vinyl chloride (PVC)
  • Diameter: 0.343" (8.71mm)
  • Temperature Range: -40°C to 60°C
  • UL Style: 2493
  • Application: Computer applications

You May Also Be Interested in

Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
General Cable/Carol Brand
CABLE 15COND 22AWG GRAY 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 16AWG CLEAR 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 8COND 22AWG GRAY 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess