EN
  • EN
  • DE

8760MN 008100

Part No 8760MN 008100
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 2COND 18AWG GRAY 100'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 18 AWG
Conductor Strand 41/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.169" (4.29mm)
Shield Type Foil
Length 100.0' (30.5m)
Jacket Color Gray
Features Drain Wire
Temperature Range - Operating -20°C to 80°C
Usage Audio, Control, Instrumentation
Jacket (Insulation) Thickness 0.016" (0.41mm)
Conductor Insulation Polypropylene (PP)
Shield Material Aluminum
Shield Coverage 100%
Win Source Part Number 1035997-8760MN 008100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 8760MN 008100 CAD Model

Description

The Belden Inc. 8760MN 008100 is a multi-conductor cable that is used for audio, control, and instrumentation.

  • Manufacturer: Belden Inc.
  • Model: 8760MN 008100
  • Application: audio, control, and instrumentation
  • Popularity: medium
  • Feature: drain wire
  • Wire Gauge: 18 AWG
  • Shield Coverage: 100%
  • Cable Type: multi-conductor
  • Voltage: unspecified

You May Also Be Interested in

Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
Belden Inc.
CABLE 2 COND 18AWG SHLD 250' / Shielded Multi-Conductor Cable Tape Polyolefin 2Conductors 20AWG 7.11mm 300VAC Orange Polyvinyl Chloride 76m Reel
Lowest to $3.8418
General Cable/Carol Brand
CABLE 4COND 22AWG BEIGE 1000'
Need more? Email Us
Alpha Wire
CABLE 7COND 12AWG BLK SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 5COND 18AWG WHITE 1000'
Need more? Email Us
General Cable/Carol Brand
CABLE 25COND 22AWG GRAY 1000'
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess