EN
  • EN
  • DE
  • IT

8883MN 0061000

Part No 8883MN 0061000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 7CON 22AWG BLUE SHLD 1000'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series SpaceMaker™
Package Spool
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 7
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.186" (4.72mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Blue
Ratings UL Style 2937
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -20°C ~ 80°C
Usage Audio, Control, Instrumentation
Jacket (Insulation) Thickness 0.0160" (0.406mm)
Conductor Insulation Polypropylene (PP)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 8883MN
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 922629-8883MN 0061000
Ultra Librarian 3D Model Ultra Librarian 8883MN 0061000 CAD Model

Description

The 922629-8883MN 0061000 is a multi-conductor cable from the SpaceMaker™ series by Belden Inc.

  • Application: Audio, Control, and Instrumentation
  • Wire Gauge: 22 AWG
  • Length: 1000.0' (304.8m)
  • Conductors: 7
  • Conductor Material: Tinned Copper
  • Voltage Rating: 300 V
  • Shielding: Aluminum Foil
  • Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.186" (4.72mm)
  • Jacket Color: Blue
  • UL Style: 2937 rated
  • Temperature Range: -20°C to 80°C

You May Also Be Interested in

General Cable/Carol Brand
CABLE 8COND 22AWG GRAY 100'
Need more? Email Us
Alpha Wire
CABLE 5COND 22AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
Alpha Wire
CABLE 5COND 18AWG SLATE 500'
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us
General Cable/Carol Brand
CBL 2COND 18AWG PVC 50'
Need more? Email Us
TE Connectivity
55PC CABLE / High Performance Cable Multi
Lowest to $17.5801
Alpha Wire
CABLE 2COND 12AWG CLEAR 100'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess