EN
  • EN
  • DE

HC2600P-010-1000

Part No HC2600P-010-1000
Manufacturer Belden Inc.
Catalog OEM Parts (F - I)
Description #18 Ffep Dbsh Frpvc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994214-HC2600P-010-1000
Categories OEM Parts(F-I)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC2600P-010-1000 CAD Model

Description

The HC2600P-010-1000 is an industrial Ethernet cable manufactured by Belden Inc. This cable is designed for reliable data transmission in harsh industrial environments. The 'HC' likely denotes a specific series within Belden's industrial cable offerings. The '-010' likely refers to the cable gauge (AWG) or conductor count, and the '-1000' likely specifies the cable length in feet. Belden cables are known for their durability and performance in demanding applications.

Applications:

  • Industrial Ethernet networks: Connecting PLCs, HMIs, sensors, and other devices in industrial automation systems.
  • Robotics: Providing reliable data communication for robots and robotic equipment.
  • Machine vision systems: Transmitting high-resolution images and data in machine vision applications.
  • Process control: Connecting instruments and control devices in chemical, oil and gas, and other process industries.
  • Material handling: Providing data communication for automated material handling systems.

Features:

  • Industrial-grade construction: Designed to withstand harsh industrial environments, including temperature extremes, vibration, and chemical exposure.
  • Shielded cable: Provides protection against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Cat5e or Cat6 performance: Supports high-speed data transmission rates.
  • Flame-retardant jacket: Provides protection against fire hazards.
  • Oil-resistant jacket: Resistant to oil and other industrial fluids.

Benefits:

  • Reliable data transmission: Ensures consistent and accurate data communication in demanding industrial environments.
  • Protection against interference: Shielded cable minimizes EMI and RFI, preventing data corruption and signal loss.
  • High-speed performance: Supports high-speed data transmission rates for demanding applications.
  • Durability: Industrial-grade construction ensures long-lasting performance in harsh environments.
  • Safety: Flame-retardant jacket provides protection against fire hazards.

Additional Details:

The HC2600P-010-1000's datasheet provides detailed information on its specifications, including electrical characteristics, mechanical properties, and environmental ratings. It's crucial to consult the datasheet for proper installation and termination. The cable typically uses RJ45 connectors for easy connection to Ethernet devices. Proper grounding and cable management are essential for ensuring optimal performance and minimizing interference. The cable may be available in various jacket materials and colors to meet specific application requirements.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess