EN
  • EN
  • DE
  • IT

102-130

Part No 102-130
Manufacturer Bivar Inc.
Catalog Hardware, Fasteners, Accessories - Accessories
Description MOUNT CIRCULAR TO-18 0.130\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mount
Shape Circular
Usage TO-18
Material Nylon
Color White
Height 0.130" (3.30mm)
Diameter - Outside 0.245" (6.22mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567198-102-130
Ultra Librarian 3D Model Ultra Librarian 102-130 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
MOUNT CIRCULAR TO-18 0.130\
Need more? Email Us
Bivar Inc.
MOUNT SQUARE TO5/TO18 0.130\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.090\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.045\
Need more? Email Us
RAF Electronic Hardware
METRIC PANEL SCREW RETAINERPLAIN
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.040\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.045\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.030\
Need more? Email Us
Bivar Inc.
INSUL CIRCULAR ELECT CAP 0.005\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess