EN
  • EN
  • DE

LP-230

Part No LP-230
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 3MM BI-LEVEL CLEAR / Light Pipe 2 High Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Manufacturer Bivar Inc.
Packaging Bulk
Color Clear
Configuration 2 High
Type Rigid
Mounting Board Mount, Press Fit, Right Angle
Lens Style Round with Domed Top
Lens Size 3mm
Base Product Number LP-230
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number LP-230-ND,492-1859
Standard Package 100
Win Source Part Number 1331810-LP-230
Ultra Librarian 3D Model Ultra Librarian LP-230 CAD Model

Description

The LP-230 light pipe from Bivar Inc. is a rigid clear light pipe designed for optics applications.

  • Standard Package: 100
  • Configuration: 2 High
  • Lens Style: Round with Domed Top
  • Lens Size: 3mm
  • Mounting: Press Fit, Right Angle, Board Mount
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 3926.90.9985
  • ROHS3 Compliant: Yes

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8047 $60.3525
175+ $0.6604 $115.5700
275+ $0.6396 $175.8900
375+ $0.6191 $232.1625
485+ $0.5984 $290.2240
650+ $0.5365 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess