EN
  • EN
  • DE

SLM2005HDL-LS

Part No SLM2005HDL-LS
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238277-SLM2005HDL-LS
Ultra Librarian 3D Model Ultra Librarian SLM2005HDL-LS CAD Model

Description

The Bivar Inc. 1238277-SLM2005HDL-LS is an obsolete optoelectronic component.

  • Category: Circuit board indicators, arrays, light bars, and bar graphs
  • Package: Bag
  • Standard Package Size: 100 pieces
  • ECCN: EAR99
  • Export License: Not require
  • HTSUS Code: 8541.41.0000
  • Moisture Sensitivity Level (MSL): 1
  • Shelf Life: Unlimited

You May Also Be Interested in

Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Dialight
LED PRISM 3MM RA HIEFF RED SMT
Need more? Email Us
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276
Dialight
LED CBI 3MM BI-LVL RED/RED
Lowest to $1.7033
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to $4.9850
Broadcom Limited
LED LT BAR 19.05X3.81MM SGL YLW
Lowest to $5.1378
Dialight
LED PRISM 2MM RA ALGAAS RED SMT
Need more? Email Us
Dialight
LED PRISM 3MM RT ANG GREEN SMT
Need more? Email Us
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess