EN
  • EN
  • DE

SLM3505HC

Part No SLM3505HC
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY 0.35" 5MM HER WATER CLR / LED Circuit Board Indicator LED Circuit Board Indicator Single Red Clear 2V 150mA Round with Domed Top 5mm, T-1 3/4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series SLM
Package Tray
Product Status Obsolete
Color Red
Wavelength - Peak 625nm
Configuration Single
Current 150mA
Millicandela Rating 50mcd
Viewing Angle 35°
Lens Type Clear
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2V
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238262-SLM3505HC
Ultra Librarian 3D Model Ultra Librarian SLM3505HC CAD Model

Description

The SLM3505HC is a single configuration LED circuit board indicator from Bivar Inc.

  • Series: SLM series
  • Color: Red
  • Status: Obsolete
  • Packaging: Tray
  • Standard Package: 100
  • Viewing Angle: 35 degrees
  • Millicandela Rating: 50mcd
  • Wavelength-Peak: 625nm
  • Voltage Rating: 2V
  • Current Rating: 150mA
  • Lens Type: Clear
  • Lens Style: Round with a Domed Top
  • Lens Size: 5mm, T-1 3/4
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X3.81MM SGL GREEN
Lowest to $3.5646
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Dialight
LED PRISM 3MM RND RD,GN,BLU SMD
Lowest to $37.8390
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to $4.9850
Broadcom Limited
LED 5MM GAP GRN RA HOUSING TH
Lowest to $1.7148
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess