EN
  • EN
  • DE

SLP3-150-150-F

Part No SLP3-150-150-F
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RA .150" 3MM RND FLAT / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Mfr Bivar Inc.
Series SLP3
Package Bag
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Flat Top
Lens Size 3.81mm
Base Product Number SLP3-150
Other Names 492-2515,SLP3-150-150-F
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237958-SLP3-150-150-F
Ultra Librarian 3D Model Ultra Librarian SLP3-150-150-F CAD Model

Description

The SLP3-150-150-F is a clear rigid light pipe component from Bivar Inc.

  • Lens Size: 3.81mm
  • Configuration: Single
  • Lens Style: Round with a flat top
  • Package: Bag
  • Standard Package: 100

You May Also Be Interested in

Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess