EN
  • EN
  • DE

SM0603HCL

Part No SM0603HCL
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED HE RD 0603 / Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 11.5mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 2mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 631nm
Wavelength - Peak 645nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.80mm
Base Product Number SM0603
Other Names 492-2524-6,492-2524-2,492-2524-1,SM0603HCL
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242315-SM0603HCL
Ultra Librarian 3D Model Ultra Librarian SM0603HCL CAD Model

Description

The SM0603HCL is a red LED indication component from Bivar Inc. that has a millicandela rating of 11.5mcd.

  • Millicandela Rating: 11.5mcd
  • Forward Voltage: 1.9V
  • Viewing Angle: 130 degrees
  • Lens Style: Rectangle with a flat top
  • Lens Size: 1.00mm x 0.80mm
  • Mounting Type: SMD (SMT)
  • Package/Case: 0603 (1608 Metric)
  • Package: Tape and Reel
  • Standard Package: 4,000
  • Wavelength - Dominant: 631nm
  • Wavelength - Peak: 645nm

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess