EN
  • EN
  • DE

SM0603UV-390

Part No SM0603UV-390
Manufacturer Bivar Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 395NM 100MA 603 / Ultraviolet (UV) Emitter 390nm ~ 395nm 3.4V 25mA 130° 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Bivar Inc.
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 25mA
Wavelength 390nm ~ 395nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating -30°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Base Product Number SM0603
Other Names 492-1948-6,492-1948-1,492-1948-2,SM0603UV390
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242390-SM0603UV-390
Ultra Librarian 3D Model Ultra Librarian SM0603UV-390 CAD Model

Description

The SM0603UV-390 is an ultraviolet LED emitter that operates with a voltage of 3.4V and a maximum current of 25mA.

  • Voltage: 3.4V
  • Maximum Current: 25mA
  • Viewing Angle: 130 degrees
  • Wavelength: 390nm to 395nm
  • Package: 0603 (1608 Metric)
  • Mounting: SMD (SMT) technology
  • Manufacturer: Bivar Inc.
  • Win Source Part Number: 1242390-SM0603UV-390

You May Also Be Interested in

Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess