EN
  • EN
  • DE

SM1206UV-395-IL

Part No SM1206UV-395-IL
Manufacturer Bivar Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 398NM 25MA 1206  /  Ultraviolet (UV) Emitter 395nm ~ 400nm 3.4V 25mA 30° 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Bivar Inc.
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 25mA
Wavelength 395nm ~ 400nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating -30°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Base Product Number SM1206
Other Names 492-1534-2,492-1534-1,492-1534-6,SM1206UV395IL,SM1206UV-395-IL
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242394-SM1206UV-395-IL
Ultra Librarian 3D Model Ultra Librarian SM1206UV-395-IL CAD Model

Description

The Bivar Inc. SM1206UV-395-IL is an ultraviolet (UV) LED emitter that has a wavelength of 395nm to 400nm.

  • Wavelength: 395nm to 400nm
  • Viewing Angle: 30 degrees
  • Voltage-Forward: 3.4V
  • Standard Package: 3,000
  • Package: Tape and reel
  • Current Rating: 25mA
  • Operating Temperature Range: -30°C to 80°C

You May Also Be Interested in

Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
ON Semiconductor
Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Lowest to $0.3661
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0461
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0525
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3167
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0805
Lowest to $0.0391
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0436
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess