EN
  • EN
  • DE

SM3527UWDC01

Part No SM3527UWDC01
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM3527, 0.1W / LED Lighting series White, Cool 6000K 3.15V 30mA 120° 1411 (3528 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM3527
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 6000K
Flux @ 25°C, Current - Test 11lm (Typ)
Current - Test 30mA
Voltage - Forward (Vf) (Typ) 3.15V
Lumens/Watt @ Current - Test 116 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric)
Supplier Device Package 3527
Dimension 0.138" L x 0.106" W (3.50mm x 2.70mm)
Height - Seated (Max) 0.043" (1.10mm)
Other Names 492-2170-2,492-2170-1,492-2170-6
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240279-SM3527UWDC01
Ultra Librarian 3D Model Ultra Librarian SM3527UWDC01 CAD Model

Description

The SM3527UWDC01 from Bivar Inc. is an obsolete electronic component that falls under the category of Optoelectronics and LED Lighting.

  • Color: White, Cool
  • Viewing Angle: 120 degrees
  • Voltage: 3.15V
  • Current - Test: 30mA

You May Also Be Interested in

Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess