EN
  • EN
  • DE

SM4014UWDC02

Part No SM4014UWDC02
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM4014, 0.2W / LED Lighting series White, Cool 6500K 3.2V 60mA 120° 1606 (4014 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM4014
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 22lm (Typ)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 115 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1606 (4014 Metric)
Supplier Device Package 4014
Dimension 0.157" L x 0.057" W (4.00mm x 1.45mm)
Height - Seated (Max) 0.031" (0.80mm)
Other Names 492-2167-6,492-2167-2,492-2167-1
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240276-SM4014UWDC02
Ultra Librarian 3D Model Ultra Librarian SM4014UWDC02 CAD Model

Description

The SM4014UWDC02 is a white, cool LED lighting component from Bivar Inc.

  • Viewing Angle: 120 degrees
  • Voltage - Forward (Vf) (Typ): 3.2V
  • Package: Tape and Reel
  • Standard Package: 4,000
  • Thermal Resistance of Package: Not mentioned
  • Dimension: 0.157 inches in length and 0.057 inches in width
  • CCT: 6500K
  • CRI: 80
  • Flux @ 25 degrees Celsius and Current Test: 22lm (typ)
  • Lumens per Watt @ Current Test: 115 lm/W
  • MSL Level: 4 (72 hours)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess